Autec Power Inc. Datasheets for Lithium Batteries
Lithium batteries have a lithium anode. They are available as both primary batteries and secondary batteries.
Lithium Batteries: Learn more
| Product Name | Notes |
|---|---|
| "The Treasure" is a rechargeable lithium-ion polymer (LiPO) battery. The battery has an extra long life of five years; letting it run at a nominal 3.67 or 3.7 volts at... | |
| “The Dime” (Li-SOCI2 Battery Series) is a Lithium-thionyl Chloride Primary Battery. With a Nominal Voltage of 3.6V and a Nominal Capacity of 2.7-7.5Ah, the “Dime” features a low self-discharge rate,... | |
| “The Loot” (Coin Cell Series) is a Primary Coin Cell Battery. This Lithium Manganese Dioxide battery features a Nominal Voltage of 3V, a Nominal Capacity of 0.22Ah, 0.6Ah, or 1.1Ah,... | |
| “The Mussel” (Li-Mn02 Battery Series) is a Lithium Manganese Dioxide, Primary 2/3A Battery. With a Nominal Voltage of 3V and a Nominal Capacity of 1.5Ah, the Mussel features low self-discharge... | |
| LiCuO battery "The Penny" available in either AA or AAA sizes, can safely and consistently deliver a full 1.5 volts. A perfect solution for all of your portable electronics with... | |
| LifePO4 rechargeable battery series "The Quarter" is a perfect lithium iron phosphate solution to deliver 3.2 volts to all of your small portable electronics. With an Ultra long life cycle... | |
| The Chemistry (LI-ION Batter Series) is a Lithium Ion rechargeable battery. It has a Nominal Voltage of 3.65V, a Nominal Capacity of 2.6Ah, and Dimensions of ɸ18.4×65.2mm. Optional features include... |