“The Auxiliary” is Autec’s LNACP Series Constant Current Programmable LED Driver. Featuring an input voltage of 347Vac and an output range of 350–2750mA, the Auxiliary is a UL recognized, UL Class 2 unit that comes available in a standard aluminum or linear casing. It is available in power ratings of 30W, 40W, 50W, 60W, 80W, and 98W. Options available for the Auxiliary are dimming of 0–10V/PWM/Resistance
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LNACP050S140SS-L |
| Product Name | LNACP Series "The Auxiliary" LED Driver |
| Type | Lighting Inverter |