Autec Power Inc. Datasheets for AC-DC Converters
AC-DC converters are electrical circuits that transform alternating current (AC) input into direct current (DC) output.
AC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| "The Flash" is an enclosed high-efficiency, high-power industrial grade power supply with forced air cooling. AC input 100-264VAC is standard with a variety of models offered to cover 12VDC through... | |
| “The Director” is a DC-DC DIN Rail Mount Power Supply unit. It features a universal input voltage of 9–36Vdc, an output current of 630mA-6000mA, and is available in power ratings... | |
| “The Dynamic” (HP Series) is a high-effeciency power solution offered by Autec as part of our AutecFlex line of products. These High Power Density Models include Universal Input Voltages of... | |
| “The Engineer” is Autec’s DR series DIN Rail Mount Power Supply unit. It features a single phase input, an input voltage range of 90–264V, and an output current of 650mA-10000mA. | |
| “The Garnet” is a AC-DC DIN Rail Mount Power Supply unit. It features a universal input voltage of 90-264Vac, an output current of 1250mA-20000mA, and is available in power ratings... | |
| “The Influence” (HPGA Series) is a Specialty High Power unit specially designed for telecom, network access, and data center applications. This High Power Density PSU features a 100-300Vac Input, an... | |
| “The Spice” is another choice in the Industrial Power Supplies category and is a bit more versatile of a unit when compared to many other models. This unit is a... | |
| Autec's versatile "Nightingale" series is a set of medical power supplies offered in several form factors. Featuring an open-frame case design, this industrial-grade unit accepts universal input voltage of 90–264Vac... | |
| Our SPACZ Series is named "The Myrmidon" due to its military and industrial applications. AC-DC Converter Half Brick model includes an EMI filter and rectification circuit and is available in... | |
| The Cage (SPL Series) is an Enclosed Industrial Power Supply Unit with an input voltage of 90–264Vac and an output current of 420mA-42000mA. The unit is available in power ratings... | |
| The Marvel (HPN Series) is an AutecFlex power supply in our line of high-power solutions. This series' specifications include 187-277Vac for Single Phase or 3-Phase Options and 277-480Vac for 3-Phase... |