"The Rhino" a metal enclosed 100-340Vac constant current LED driver with an output range of 400-7200ma. Multiple power ratings of 40,60,96,150,200 and 240 watts gives this UL listed class 2 driver plenty of options. Current selectable via a pot switch on the unit makes this an easy install for dry and damp indoor and outdoor use. With dimming features that include 0-10v, PWM, timer and dim to off.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LFACP040S120ST |
| Product Name | LFACP Series “The Rhino” LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor Dry & Damp Locations |
| Regulatory Compliance | UL Listed, Class 2 |