“Jake” (LWV Series) is a Constant Voltage LED Driver featuring an Input Voltage of 100-277 Vac and Output Range of 0mA-8000mA. Options of Output Voltage include 12V, 15V, 18V, 24V, 36V, 42V, 48V, 54V, and 105V. Jake is available in Power Ratings of 50W, 75W, 96W, and 100W and is UL Class 2 listed (some models). Other features include adjustable Output Current, Sign Components Manual (SAM), IP67 rating, and casing options of aluminum, slimline case, and plastic. Jake is suitable for indoor and outdoor applications.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LWV075-012S240T |
| Product Name | LWV Series "Jake" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor |
| Regulatory Compliance | UL Class 2 (some models) |
| DC Output Voltage | 12.0 to 105.0 volts |