Autec Power Inc. LFWC- Series "The Vulture" LED Driver LFWC-050S105PS

Description
LED driver "The Vulture" a plastic constant current UL listed device for indoor and outdoor use. Power ratings include 20, 30, 40, 50 and 72 watts with an output voltage of 25-40 volts. Making this 100-277Vac driver perfect for high efficiency applications.
Datasheet
Description
LED driver "The Vulture" a plastic constant current UL listed device for indoor and outdoor use. Power ratings include 20, 30, 40, 50 and 72 watts with an output voltage of 25-40 volts. Making this 100-277Vac driver perfect for high efficiency applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LFWC- Series
Frisco, TX, United States
LFWC- Series "The Vulture" LED Driver
LFWC-050S105PS
LFWC- Series "The Vulture" LED Driver LFWC-050S105PS
LED driver "The Vulture" a plastic constant current UL listed device for indoor and outdoor use. Power ratings include 20, 30, 40, 50 and 72 watts with an output voltage of 25-40 volts. Making this 100-277Vac driver perfect for high efficiency applications.

LED driver "The Vulture" a plastic constant current UL listed device for indoor and outdoor use. Power ratings include 20, 30, 40, 50 and 72 watts with an output voltage of 25-40 volts. Making this 100-277Vac driver perfect for high efficiency applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFWC-050S105PS
Product Name LFWC- Series "The Vulture" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details