Autec Power Inc. LXHCD Series "The Hyperion" LED Driver LXHCD060S070PS-20

Description
The Hyperion is a Constant Current LED Driver suited to meet your indoor and outdoor applications. Featuring an input voltage of 347Vac±10%, an output range of 500mA-2750mA, and power rating options of 060W and 100W, the Hyperion is UL Class 2 and comes in casing options of plastic or metal. The unit features OVP, OCP, SCP, and an IP20 rating.
Datasheet
Description
The Hyperion is a Constant Current LED Driver suited to meet your indoor and outdoor applications. Featuring an input voltage of 347Vac±10%, an output range of 500mA-2750mA, and power rating options of 060W and 100W, the Hyperion is UL Class 2 and comes in casing options of plastic or metal. The unit features OVP, OCP, SCP, and an IP20 rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LXHCD Series
Frisco, TX, United States
LXHCD Series "The Hyperion" LED Driver
LXHCD060S070PS-20
LXHCD Series "The Hyperion" LED Driver LXHCD060S070PS-20
The Hyperion is a Constant Current LED Driver suited to meet your indoor and outdoor applications. Featuring an input voltage of 347Vac±10%, an output range of 500mA-2750mA, and power rating options of 060W and 100W, the Hyperion is UL Class 2 and comes in casing options of plastic or metal. The unit features OVP, OCP, SCP, and an IP20 rating.

The Hyperion is a Constant Current LED Driver suited to meet your indoor and outdoor applications. Featuring an input voltage of 347Vac±10%, an output range of 500mA-2750mA, and power rating options of 060W and 100W, the Hyperion is UL Class 2 and comes in casing options of plastic or metal. The unit features OVP, OCP, SCP, and an IP20 rating.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LXHCD060S070PS-20
Product Name LXHCD Series "The Hyperion" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply - 7272 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details