Autec Power Inc. LNAV- Series "The Aft" LED Driver LNAV-200S024SS

Description
The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.
Datasheet
Description
The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LNAV- Series
Frisco, TX, United States
LNAV- Series "The Aft" LED Driver
LNAV-200S024SS
LNAV- Series "The Aft" LED Driver LNAV-200S024SS
The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.

The Aft is a Constant Voltage LED Driver that is ready to power your outdoor system. Featuring a power rating of 20W, an input voltage of 347Vac and an output current of 160-1600mA, the Aft is a unit designed to run with an efficiency of up to 83%. With a UL Class 2 Output and IP65 rating, the Aft is suited for outdoor applications and has a surge rating of 2KV. Depending on the conditions in which it is run, the Aft is covered by a 3-year or 5-year warranty. This UL Listed LED Driver is made in Taiwan.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LNAV-200S024SS
Product Name LNAV- Series "The Aft" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Recognized, UL Class 2
DC Output Voltage 12.0 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-240-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details