Autec Power Inc. LFWCD Series “The Scorpion” LED Driver LFWCD060-PM

Description
“The Scorpion” is a Constant Current LED Driver that will safely and reliably power your indoor systems. Choose between metal, linear, or panel mount case designs. With options varying between 90–305Vac and 100–277Vac, the Scorpion is a Constant Current unit. The unit comes in various power ratings of 030W, 042W, 045W, 050W, 060W, 075W, 80W. The output of the Scorpion can range between 200mA-2000mA, depending on the model selected. The unit is a UL Listed, , IP20 rated driver, making it rated for both indoor use. With Dimming of 0–10V/PWM/Timer/Dim- to-off option, the Scorpion is a reliable, high-efficiency LED Driver that is up to the task
Datasheet
Description
“The Scorpion” is a Constant Current LED Driver that will safely and reliably power your indoor systems. Choose between metal, linear, or panel mount case designs. With options varying between 90–305Vac and 100–277Vac, the Scorpion is a Constant Current unit. The unit comes in various power ratings of 030W, 042W, 045W, 050W, 060W, 075W, 80W. The output of the Scorpion can range between 200mA-2000mA, depending on the model selected. The unit is a UL Listed, , IP20 rated driver, making it rated for both indoor use. With Dimming of 0–10V/PWM/Timer/Dim- to-off option, the Scorpion is a reliable, high-efficiency LED Driver that is up to the task
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LFWCD Series “The Scorpion” LED Driver - LFWCD060-PM - Autec Power Inc.
Frisco, TX, United States
LFWCD Series “The Scorpion” LED Driver
LFWCD060-PM
LFWCD Series “The Scorpion” LED Driver LFWCD060-PM
“The Scorpion” is a Constant Current LED Driver that will safely and reliably power your indoor systems. Choose between metal, linear, or panel mount case designs. With options varying between 90–305Vac and 100–277Vac, the Scorpion is a Constant Current unit. The unit comes in various power ratings of 030W, 042W, 045W, 050W, 060W, 075W, 80W. The output of the Scorpion can range between 200mA-2000mA, depending on the model selected. The unit is a UL Listed, , IP20 rated driver, making it rated for both indoor use. With Dimming of 0–10V/PWM/Timer/Dim- to-off option, the Scorpion is a reliable, high-efficiency LED Driver that is up to the task

“The Scorpion” is a Constant Current LED Driver that will safely and reliably power your indoor systems. Choose between metal, linear, or panel mount case designs. With options varying between 90–305Vac and 100–277Vac, the Scorpion is a Constant Current unit. The unit comes in various power ratings of 030W, 042W, 045W, 050W, 060W, 075W, 80W. The output of the Scorpion can range between 200mA-2000mA, depending on the model selected. The unit is a UL Listed, , IP20 rated driver, making it rated for both indoor use. With Dimming of 0–10V/PWM/Timer/Dim-to-off option, the Scorpion is a reliable, high-efficiency LED Driver that is up to the task

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFWCD060-PM
Product Name LFWCD Series “The Scorpion” LED Driver
Type Lighting Inverter
Technology Linear Power Supply
Applications Indoor & Outdoor Dry & Damp Locations
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details