Autec Power Inc. LSWCD Series “The Delta” LED Driver LSWCD040S053PS

Description
“The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available in plastic or aluminum casing and features an IP66 rating as well as Dimming options (0-10V, 2-Wire, 3-Wire). Suitable for Indoor & Outdoor use.
Datasheet
Description
“The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available in plastic or aluminum casing and features an IP66 rating as well as Dimming options (0-10V, 2-Wire, 3-Wire). Suitable for Indoor & Outdoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LSWCD Series “The Delta” LED Driver - LSWCD040S053PS - Autec Power Inc.
Frisco, TX, United States
LSWCD Series “The Delta” LED Driver
LSWCD040S053PS
LSWCD Series “The Delta” LED Driver LSWCD040S053PS
“The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available in plastic or aluminum casing and features an IP66 rating as well as Dimming options (0-10V, 2-Wire, 3-Wire). Suitable for Indoor & Outdoor use.

“The Delta” (LSWCD Series) is a Constant Current LED Driver featuring an Input Voltage of 90-305Vac, 100-277Vac and an Output Range of 350mA-1660mA. This UL Class 2 unit is available in plastic or aluminum casing and features an IP66 rating as well as Dimming options (0-10V, 2-Wire, 3-Wire). Suitable for Indoor & Outdoor use.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LSWCD040S053PS
Product Name LSWCD Series “The Delta” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
30W Fully Encapsulated Railway Quality DC-DC Converter - RWY 30-P30 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details