Autec Power Inc. LWC Series "Elwood" LED Driver LWx096-200SXC

Description
The Elwood (LWC Series) is a Constant Current unit in Autec’s High-Efficiency LED Driver lineup featuring an Input Voltage of 100Vac-277Vac and an Output Range of 350mA-8000mA. The Elwood comes in optional casings of aluminum, slim line, or plastic and is available in power ratings of 50W, 75W, 96W, and 100W. With optional features including Dimming: 0-10V and Sign Components Manual (SAM), this UL Class 2, IP67 unit is suitable for indoor and outdoor use.
Description
The Elwood (LWC Series) is a Constant Current unit in Autec’s High-Efficiency LED Driver lineup featuring an Input Voltage of 100Vac-277Vac and an Output Range of 350mA-8000mA. The Elwood comes in optional casings of aluminum, slim line, or plastic and is available in power ratings of 50W, 75W, 96W, and 100W. With optional features including Dimming: 0-10V and Sign Components Manual (SAM), this UL Class 2, IP67 unit is suitable for indoor and outdoor use.

Suppliers

Company
Product
Description
Supplier Links
LWC Series
Frisco, TX, United States
LWC Series "Elwood" LED Driver
LWx096-200SXC
LWC Series "Elwood" LED Driver LWx096-200SXC
The Elwood (LWC Series) is a Constant Current unit in Autec’s High-Efficiency LED Driver lineup featuring an Input Voltage of 100Vac-277Vac and an Output Range of 350mA-8000mA. The Elwood comes in optional casings of aluminum, slim line, or plastic and is available in power ratings of 50W, 75W, 96W, and 100W. With optional features including Dimming: 0-10V and Sign Components Manual (SAM), this UL Class 2, IP67 unit is suitable for indoor and outdoor use.

The Elwood (LWC Series) is a Constant Current unit in Autec’s High-Efficiency LED Driver lineup featuring an Input Voltage of 100Vac-277Vac and an Output Range of 350mA-8000mA. The Elwood comes in optional casings of aluminum, slim line, or plastic and is available in power ratings of 50W, 75W, 96W, and 100W. With optional features including Dimming: 0-10V and Sign Components Manual (SAM), this UL Class 2, IP67 unit is suitable for indoor and outdoor use.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LWx096-200SXC
Product Name LWC Series "Elwood" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply - HTH 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details