Autec Power Inc. LWV Series "Jake" LED Driver LWV100-036S240T

Description
“Jake” (LWV Series) is a Constant Voltage LED Driver featuring an Input Voltage of 100-277 Vac and Output Range of 0mA-8000mA. Options of Output Voltage include 12V, 15V, 18V, 24V, 36V, 42V, 48V, 54V, and 105V. Jake is available in Power Ratings of 50W, 75W, 96W, and 100W and is UL Class 2 listed (some models). Other features include adjustable Output Current, Sign Components Manual (SAM), IP67 rating, and casing options of aluminum, slimline case, and plastic. Jake is suitable for indoor and outdoor applications.
Datasheet
Description
“Jake” (LWV Series) is a Constant Voltage LED Driver featuring an Input Voltage of 100-277 Vac and Output Range of 0mA-8000mA. Options of Output Voltage include 12V, 15V, 18V, 24V, 36V, 42V, 48V, 54V, and 105V. Jake is available in Power Ratings of 50W, 75W, 96W, and 100W and is UL Class 2 listed (some models). Other features include adjustable Output Current, Sign Components Manual (SAM), IP67 rating, and casing options of aluminum, slimline case, and plastic. Jake is suitable for indoor and outdoor applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LWV Series
Frisco, TX, United States
LWV Series "Jake" LED Driver
LWV100-036S240T
LWV Series "Jake" LED Driver LWV100-036S240T
“Jake” (LWV Series) is a Constant Voltage LED Driver featuring an Input Voltage of 100-277 Vac and Output Range of 0mA-8000mA. Options of Output Voltage include 12V, 15V, 18V, 24V, 36V, 42V, 48V, 54V, and 105V. Jake is available in Power Ratings of 50W, 75W, 96W, and 100W and is UL Class 2 listed (some models). Other features include adjustable Output Current, Sign Components Manual (SAM), IP67 rating, and casing options of aluminum, slimline case, and plastic. Jake is suitable for indoor and outdoor applications.

“Jake” (LWV Series) is a Constant Voltage LED Driver featuring an Input Voltage of 100-277 Vac and Output Range of 0mA-8000mA. Options of Output Voltage include 12V, 15V, 18V, 24V, 36V, 42V, 48V, 54V, and 105V. Jake is available in Power Ratings of 50W, 75W, 96W, and 100W and is UL Class 2 listed (some models). Other features include adjustable Output Current, Sign Components Manual (SAM), IP67 rating, and casing options of aluminum, slimline case, and plastic. Jake is suitable for indoor and outdoor applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LWV100-036S240T
Product Name LWV Series "Jake" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Class 2 (some models)
DC Output Voltage 12.0 to 105.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC AC Wall Power Adapters - 237-2300-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details