Autec’s LNWV-Series “The Napoleon” is a UL recognized LED Driver Class 2 featuring an input voltage of 120–277Vac and an output range of 50–1600mA. It is a Constant Voltage design with an aluminum casing and is available in power ratings of 12W and 20W. With a surge rating of 2KV, an IP65 rating, and an efficiency of up to 83%, this Made-In-Taiwan unit is ready to power your indoor or outdoor LED system.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LNWV-060S012SS |
| Product Name | LNWV- Series “The Napoleon” LED Driver |
| Type | Lighting Inverter |
| Applications | Outdoor |
| Regulatory Compliance | UL Recognized, UL Class 2 |
| DC Output Voltage | 12.0 to 48.0 volts |