Autec Power Inc. LFWC- Series "The Vulture" LED Driver LFWC-040S080PS

Description
LED driver "The Vulture" a plastic constant current UL listed device for indoor and outdoor use. Power ratings include 20, 30, 40, 50 and 72 watts with an output voltage of 25-40 volts. Making this 100-277Vac driver perfect for high efficiency applications.
Datasheet
Description
LED driver "The Vulture" a plastic constant current UL listed device for indoor and outdoor use. Power ratings include 20, 30, 40, 50 and 72 watts with an output voltage of 25-40 volts. Making this 100-277Vac driver perfect for high efficiency applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LFWC- Series
Frisco, TX, United States
LFWC- Series "The Vulture" LED Driver
LFWC-040S080PS
LFWC- Series "The Vulture" LED Driver LFWC-040S080PS
LED driver "The Vulture" a plastic constant current UL listed device for indoor and outdoor use. Power ratings include 20, 30, 40, 50 and 72 watts with an output voltage of 25-40 volts. Making this 100-277Vac driver perfect for high efficiency applications.

LED driver "The Vulture" a plastic constant current UL listed device for indoor and outdoor use. Power ratings include 20, 30, 40, 50 and 72 watts with an output voltage of 25-40 volts. Making this 100-277Vac driver perfect for high efficiency applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFWC-040S080PS
Product Name LFWC- Series "The Vulture" LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Gold Box - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details