Autec Power Inc. LFWCP Series “The Pangolin” LED Driver LFWCP240S220ST

Description
“The Pangolin” (LFWCP Series) is a Constant Current LED Driver. This family features an Input Voltage of 100-277Vac, an Output Range of 100mA-2600mA, and Power Ratings of 42W, 56W, 75W, 100W, and 240W. The Pangolin is UL-Listed, Class 2, IP65 and features programmable current selection POT switch as well as dimming (0-10V, PWM, RX, Dim-to-Off). Suitable for indoor and outdoor applications.
Datasheet
Description
“The Pangolin” (LFWCP Series) is a Constant Current LED Driver. This family features an Input Voltage of 100-277Vac, an Output Range of 100mA-2600mA, and Power Ratings of 42W, 56W, 75W, 100W, and 240W. The Pangolin is UL-Listed, Class 2, IP65 and features programmable current selection POT switch as well as dimming (0-10V, PWM, RX, Dim-to-Off). Suitable for indoor and outdoor applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LFWCP Series “The Pangolin” LED Driver - LFWCP240S220ST - Autec Power Inc.
Frisco, TX, United States
LFWCP Series “The Pangolin” LED Driver
LFWCP240S220ST
LFWCP Series “The Pangolin” LED Driver LFWCP240S220ST
“The Pangolin” (LFWCP Series) is a Constant Current LED Driver. This family features an Input Voltage of 100-277Vac, an Output Range of 100mA-2600mA, and Power Ratings of 42W, 56W, 75W, 100W, and 240W. The Pangolin is UL-Listed, Class 2, IP65 and features programmable current selection POT switch as well as dimming (0-10V, PWM, RX, Dim-to-Off). Suitable for indoor and outdoor applications.

“The Pangolin” (LFWCP Series) is a Constant Current LED Driver. This family features an Input Voltage of 100-277Vac, an Output Range of 100mA-2600mA, and Power Ratings of 42W, 56W, 75W, 100W, and 240W. The Pangolin is UL-Listed, Class 2, IP65 and features programmable current selection POT switch as well as dimming (0-10V, PWM, RX, Dim-to-Off). Suitable for indoor and outdoor applications.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LFWCP240S220ST
Product Name LFWCP Series “The Pangolin” LED Driver
Type Lighting Inverter
Applications Indoor & Outdoor
Regulatory Compliance UL Listed, Class 2
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 500W Flex ATX Power Supply (FSP) - PS8-500FATX-GB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details