Autec Power Inc. LSDCD Series "The Smuggler" LED Driver LSDC-100S140SS

Description
"The Smuggler" a CE certified constant current Aluminum LED driver with an output range of 350-2100Ma. It's a DC-DC driver thats potted and watertight making it a perfect choice for dry, damp, indoor and outdoor operation. With a power rating of 30, 40, 60, 80, 100, 120 and 150 watts with 0-10v dimming.
Description
"The Smuggler" a CE certified constant current Aluminum LED driver with an output range of 350-2100Ma. It's a DC-DC driver thats potted and watertight making it a perfect choice for dry, damp, indoor and outdoor operation. With a power rating of 30, 40, 60, 80, 100, 120 and 150 watts with 0-10v dimming.

Suppliers

Company
Product
Description
Supplier Links
LSDCD Series
Frisco, TX, United States
LSDCD Series "The Smuggler" LED Driver
LSDC-100S140SS
LSDCD Series "The Smuggler" LED Driver LSDC-100S140SS
"The Smuggler" a CE certified constant current Aluminum LED driver with an output range of 350-2100Ma. It's a DC-DC driver thats potted and watertight making it a perfect choice for dry, damp, indoor and outdoor operation. With a power rating of 30, 40, 60, 80, 100, 120 and 150 watts with 0-10v dimming.

"The Smuggler" a CE certified constant current Aluminum LED driver with an output range of 350-2100Ma. It's a DC-DC driver thats potted and watertight making it a perfect choice for dry, damp, indoor and outdoor operation. With a power rating of 30, 40, 60, 80, 100, 120 and 150 watts with 0-10v dimming.

Supplier's Site

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number LSDC-100S140SS
Product Name LSDCD Series "The Smuggler" LED Driver
Type Lighting Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Mini Encapsulated - PC Board Mounting, Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details