The LFWC-030S035PS is a constant current LED driver from Autec Power Inc., designed for both indoor and outdoor lighting applications. It operates within an input voltage range of 100-277Vac and provides a fixed output current of 350mA, with a power rating of 14W and an output voltage range of 25-40V. The driver boasts an efficiency of up to 87% and includes features such as short circuit protection and LED disconnection protection, both in hiccup mode. This model is UL/cUL certified and has a lifetime of over 50,000 hours at 230Vac and 100% load. It operates effectively in temperatures ranging from -20°C to +50°C and can withstand humidity levels of 10% to 90%. The driver is housed in a plastic case and measures 114.5mm x 41mm x 29mm, weighing 118g.
LED driver "The Vulture" a plastic constant current UL listed device for indoor and outdoor use. Power ratings include 20, 30, 40, 50 and 72 watts with an output voltage of 25-40 volts. Making this 100-277Vac driver perfect for high efficiency applications.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LFWC-030S035PS |
| Product Name | LFWC- Series "The Vulture" LED Driver |
| Type | Lighting Inverter |
| Applications | Indoor & Outdoor |
| Regulatory Compliance | UL Listed |