Autec Power Inc. Datasheets for AC-DC Adapters
AC-DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage.
AC-DC Adapters: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| ‘The Asteroid’ belongs to the Desktop Industrial Power Supplies family (DTXXXA series). Featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI, ‘The Asteroid’ stands up... | |
| ‘The Doctor’ falls under the category of Desktop Medical Power Supplies (DT-M series), featuring a Universal Input Voltage of 100–240Vac and an efficiency rating of Level VI. ‘The Doctor’ meets... | |
| “The Crush” (WM-USBC Series) is a Wall-Mount Power Adapter with models in Power Ratings of 5W, 45W, 60W, 65W, 87W, 100W and 140W. Its main feature being a USB-C Output... | |
| Autec offers “The Anchor” to help manage tight spaces. The Anchor is an Industrial Power Supplies wall mount unit that is also available in a Medical Power Supplies grade. It... | |
| The Astronaut is a Desktop Industrial Power Supply with a universal input voltage of 100–240Vac and an efficiency level VI rating. It is available in power ratings of 090W, 120W,... | |
| The Blazar (DTXXXB Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 12W, 18W, 24W, 40W,... | |
| The Bullseye is a WM-B Series Wall-Mount Industrial Power Supply. Featuring a universal input voltage of 100–240 Vac and an efficiency rating of Level VI, the Bullseye is available in... | |
| The Cosmic (DTXXX-USBC Series) is a USB-C Desktop Adapter. It features a Universal Input Voltage of 100-240Vac and a Level VI efficiency rating. Available in Power Ratings of 30W and... | |
| The Dash (WM-P6-USB) is a USB Wall Mount Industrial Power Supply with 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 3W,... | |
| The DTXXXLZ Series have a universal input voltage of 100-240Vac and is available in a 24W power rating. Used in consumer electronics, office equipment and Industrial applications, "The Kit" is... | |
| The Eclipse (DTXXXE Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 60W and 90W. AC... | |
| The Galaxy (DTXXXAG Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 160W, 200W, 250W, and... | |
| The Galileo (DT-G Series) is a medical adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available with a power rating of 384W. AC inlet... | |
| The Lunar (DTXXXLE Series) is an industrial-grade power adapter featuring 100–240Vac of input voltage and an efficiency rating Level VI. The model is only available in a power rating of... | |
| The Neptune, is a desktop-type industrial-grade high-quality power supply with Level IV efficiency and a range of features including IP68, Waterproof DC Harness and NEMA 5 AC-input Cord and Plug. | |
| The Pacific is a PCB Mount Industrial Power Supply featuring an open frame, an input voltage of 90–264Vac, an output current of 700mA-5000mA, and a power rating of 040W. Available... | |
| The Pulsar is a desktop type industrial-grade power supply featuring 100–240Vac Input, AC inlets of C8 or C14 (depending on the power rating), and Level VI efficiency rating. Available in... | |
| The Quasar (DTXXXQ Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. The unit is available in power ratings of 42W, and 60W. AC... | |
| The Queen (WM-Q Series) is an Industrial Wall Mount Power Supply. The unit has a universal input voltage of 100–240Vac, an efficiency level VI rating and is available in power... | |
| The Raven is an Industrial Power Supplies unit offering Power Over Ethernet and can be desktop or wall mounted. The unit features 100–240Vac Input, an efficiency Level VI rating, and... | |
| The Stellar (DTXXXS Series) is a desktop industrial-grade power supply suited to power consumer electronics, office equipment, industrial equipment, and household appliances. It features a universal input voltage of 100–240Vac,... | |
| The Venus (DTXXXY Series) is an industrial adapter featuring 100–240Vac input voltage and an efficiency rating Level VI. This model is available in power ratings of 300W, 320W and 480W. | |
| The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and... |
| Next >> |