Vishay Precision Group Through Hole Resistors CW001100R0JE70

Description
100 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWA-100RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-100RTR-ND
Through Hole Resistors CWA-100RTR-ND
100 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWA-100RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-100RCT-ND
Through Hole Resistors CWA-100RCT-ND
100 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance:+/- 5%; Power Rating:1W; Oper... - CW001100R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance:+/- 5%; Power Rating:1W; Oper...
CW001100R0JE70
Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance:+/- 5%; Power Rating:1W; Oper... CW001100R0JE70
Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance:+/- 5%; Power Rating:1W; Oper...

Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance:+/- 5%; Power Rating:1W; Oper...

Supplier's Site
Wirewound Resistor, 100 Ohm, 1W, 5%; Resistance Vishay - 65K3454 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 1W, 5%; Resistance Vishay
65K3454
Wirewound Resistor, 100 Ohm, 1W, 5%; Resistance Vishay 65K3454
WIREWOUND RESISTOR, 100 OHM, 1W, 5%; Resistance:100ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:2.39mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 1W, 5%; Resistance:100ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:2.39mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CWA-100RTR-ND CW001100R0JE70 65K3454
Product Name Through Hole Resistors Wirewound ResistorSeries:CW; Resistance:100ohm; Resistance Tolerance:+/- 5%; Power Rating:1W; Oper... Wirewound Resistor, 100 Ohm, 1W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers