VISHAY INTERTECHNOLOGY, INC.
CTR5600AKFKGANHWS -- RESISTOR NETWORKS, ARRAYS
Vishay Intertechnology, Inc.
Resistor Networks, Arrays
CTR5600AKFKGANHWS
Description
CTR 10% 100PPM WS
Request a Quote
Email Supplier
Datasheet
Description
CTR 10% 100PPM WS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
909-CTR5600AKFKGANHWS-ND |
|
Product Name
|
Resistor Networks, Arrays |
|
Configuration
|
Chip Array
|
|
Category / Application
|
General Use
|
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0303
|
|
Resistance Range
|
560 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
0.0100 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers