VISHAY INTERTECHNOLOGY, INC.
CTR3600AJFKGANHWS -- RESISTOR NETWORKS, ARRAYS
Vishay Intertechnology, Inc.
Resistor Networks, Arrays
CTR3600AJFKGANHWS
Description
CTR 5% 100PPM WS
Request a Quote
Email Supplier
Datasheet
Description
CTR 5% 100PPM WS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
909-CTR3600AJFKGANHWS-ND |
|
Product Name
|
Resistor Networks, Arrays |
|
Configuration
|
Chip Array
|
|
Category / Application
|
General Use
|
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0303
|
|
Resistance Range
|
360 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
2010 (5025 Metric)
Resistance Range
0.5000 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1180 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details