Vishay Intertechnology, Inc. Through Hole Resistors CW00110R00JS70

Description
10 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWA-10TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-10TR-ND
Through Hole Resistors CWA-10TR-ND
10 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 10 OHM 5% 1W SILICONE WW - CW00110R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 5% 1W SILICONE WW
CW00110R00JS70
RES 10 OHM 5% 1W SILICONE WW CW00110R00JS70
RES 10ohm 5% 1W SILICONE WW

RES 10ohm 5% 1W SILICONE WW

Supplier's Site
Res,metal Alloy,10Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C7222 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,10Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C7222
Res,metal Alloy,10Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C7222
RES,Metal Alloy,10Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,10Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CWA-10TR-ND CW00110R00JS70 43C7222
Product Name Through Hole Resistors RES 10 OHM 5% 1W SILICONE WW Res,metal Alloy,10Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers