VISHAY INTERTECHNOLOGY, INC.
CTR56002FFCNANHWS -- RESISTOR NETWORKS, ARRAYS
Vishay Intertechnology, Inc.
Resistor Networks, Arrays
CTR56002FFCNANHWS
Description
CTR 1% 50PPM WS
Request a Quote
Email Supplier
Datasheet
Description
CTR 1% 50PPM WS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
909-CTR56002FFCNANHWS-ND |
|
Product Name
|
Resistor Networks, Arrays |
|
Configuration
|
Chip Array
|
|
Category / Application
|
General Use
|
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 0303
|
|
Resistance Range
|
560000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Mounting / Packaging
ThroughHole
Resistance Range
33 ohms
Tolerance
5 +/- %
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers