Vishay Precision Group Through Hole Resistors CW00110R00JE70

Description
10 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWA-10RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-10RTR-ND
Through Hole Resistors CWA-10RTR-ND
10 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWA-10RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWA-10RCT-ND
Through Hole Resistors CWA-10RCT-ND
10 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
10 OHM Resistor - 53-CW00110R00JE70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM Resistor
53-CW00110R00JE70
10 OHM Resistor 53-CW00110R00JE70
RES 10 OHM 5% AXIAL Product overview: CW00110R00JE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00110R00JE70 can be used for catalog matching and distributor lookup.

RES 10 OHM 5% AXIAL Product overview: CW00110R00JE70 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00110R00JE70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance: 5%; Power Rating:1W; Operatin... - CW00110R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance: 5%; Power Rating:1W; Operatin...
CW00110R00JE70
Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance: 5%; Power Rating:1W; Operatin... CW00110R00JE70
Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance: 5%; Power Rating:1W; Operatin...

Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance: 5%; Power Rating:1W; Operatin...

Supplier's Site
Wirewound Resistor, 10 Ohm, 1W, 5%; Resistance Vishay - 65K3452 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 1W, 5%; Resistance Vishay
65K3452
Wirewound Resistor, 10 Ohm, 1W, 5%; Resistance Vishay 65K3452
WIREWOUND RESISTOR, 10 OHM, 1W, 5%; Resistance:10ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 1W, 5%; Resistance:10ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Resistor, Ceramic, 10R, 5%, Axial, Full Reel; Resistance Vishay - 19X7136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ceramic, 10R, 5%, Axial, Full Reel; Resistance Vishay
19X7136
Resistor, Ceramic, 10R, 5%, Axial, Full Reel; Resistance Vishay 19X7136
RESISTOR, CERAMIC, 10R, 5%, AXIAL, FULL REEL; Resistance:10ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, CERAMIC, 10R, 5%, AXIAL, FULL REEL; Resistance:10ohm; Product Range:CW Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CWA-10RTR-ND 53-CW00110R00JE70 CW00110R00JE70 65K3452 19X7136
Product Name Through Hole Resistors 10 OHM Resistor Wirewound ResistorSeries:CW; Resistance:10ohm; Resistance Tolerance: 5%; Power Rating:1W; Operatin... Wirewound Resistor, 10 Ohm, 1W, 5%; Resistance Vishay Resistor, Ceramic, 10R, 5%, Axial, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details