Vishay Precision Group Through Hole Resistors RLP03R4990FB00

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP03R4990FB00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP03R4990FB00-ND
Through Hole Resistors 716-RLP03R4990FB00-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 3 U499 1% Bl20Na E1 / Blister Vishay - 69M8635 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 3 U499 1% Bl20Na E1 / Blister Vishay
69M8635
Rlp 3 U499 1% Bl20Na E1 / Blister Vishay 69M8635
RLP 3 U499 1% BL20NA e1 / Blister

RLP 3 U499 1% BL20NA e1 / Blister

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP03R4990FB00-ND 69M8635
Product Name Through Hole Resistors Rlp 3 U499 1% Bl20Na E1 / Blister Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details