Vishay Precision Group Through Hole Resistors RLP036R490FB00

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP036R490FB00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP036R490FB00-ND
Through Hole Resistors 716-RLP036R490FB00-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 3 6U49 1% Bl20Na E1 / Blister Vishay - 69M9202 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 3 6U49 1% Bl20Na E1 / Blister Vishay
69M9202
Rlp 3 6U49 1% Bl20Na E1 / Blister Vishay 69M9202
RLP 3 6U49 1% BL20NA e1 / Blister

RLP 3 6U49 1% BL20NA e1 / Blister

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP036R490FB00-ND 69M9202
Product Name Through Hole Resistors Rlp 3 6U49 1% Bl20Na E1 / Blister Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details