Vishay Precision Group Through Hole Resistors RLP061R000FB25

Description
Vishay RLP061R000FB25 Resistor
Request a Quote Datasheet
Description
Vishay RLP061R000FB25 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 7898343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7898343
Through Hole Resistors 7898343
Vishay RLP061R000FB25 Resistor

Vishay RLP061R000FB25 Resistor

Supplier's Site
Through Hole Resistors - 7898343P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
7898343P
Through Hole Resistors 7898343P
Vishay RLP061R000FB25 Resistor

Vishay RLP061R000FB25 Resistor

Supplier's Site
Through Hole Resistors - 1678877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1678877
Through Hole Resistors 1678877
Vishay RLP061R000FB25 Resistor

Vishay RLP061R000FB25 Resistor

Supplier's Site
Through Hole Resistors - 716-RLP061R000FB25-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP061R000FB25-ND
Through Hole Resistors 716-RLP061R000FB25-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 6 1U 1% Bo50 E1 / Box Vishay - 69M9323 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 6 1U 1% Bo50 E1 / Box Vishay
69M9323
Rlp 6 1U 1% Bo50 E1 / Box Vishay 69M9323
RLP 6 1U 1% BO50 e1 / BOX

RLP 6 1U 1% BO50 e1 / BOX

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7898343 7898343P 716-RLP061R000FB25-ND 69M9323
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Rlp 6 1U 1% Bo50 E1 / Box Vishay
Technology / Construction Wire wound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial
Standards and Certifications RoHS RoHS
Resistance Range 1 ohms
Power Rating 6 watts 6 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details