Vishay Precision Group Through Hole Resistors RLP0361R90FB15

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP0361R90FB15-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP0361R90FB15-ND
Through Hole Resistors 716-RLP0361R90FB15-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 3 61U9 1% Bl20 E1 / Blister Vishay - 69M9219 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 3 61U9 1% Bl20 E1 / Blister Vishay
69M9219
Rlp 3 61U9 1% Bl20 E1 / Blister Vishay 69M9219
RLP 3 61U9 1% BL20 e1 / Blister

RLP 3 61U9 1% BL20 e1 / Blister

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP0361R90FB15-ND 69M9219
Product Name Through Hole Resistors Rlp 3 61U9 1% Bl20 E1 / Blister Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details