Vishay Precision Group Through Hole Resistors RLP035R620FB00

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RLP035R620FB00-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RLP035R620FB00-ND
Through Hole Resistors 716-RLP035R620FB00-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rlp 3 5U62 1% Bl20Na E1 / Blister Vishay - 69M9155 - Newark, An Avnet Company
Chicago, IL, United States
Rlp 3 5U62 1% Bl20Na E1 / Blister Vishay
69M9155
Rlp 3 5U62 1% Bl20Na E1 / Blister Vishay 69M9155
RLP 3 5U62 1% BL20NA e1 / Blister

RLP 3 5U62 1% BL20NA e1 / Blister

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RLP035R620FB00-ND 69M9155
Product Name Through Hole Resistors Rlp 3 5U62 1% Bl20Na E1 / Blister Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details