Vishay Precision Group Through Hole Resistors RCMS0536500FHA20

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS0536500FHA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS0536500FHA20TB-ND
Through Hole Resistors 716-RCMS0536500FHA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 05 3K65 1% K3 Am500 E3 / Ammo Vishay - 68M5206 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 05 3K65 1% K3 Am500 E3 / Ammo Vishay
68M5206
Rcms 05 3K65 1% K3 Am500 E3 / Ammo Vishay 68M5206
RCMS 05 3K65 1% K3 AM500 e3 / AMMO

RCMS 05 3K65 1% K3 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS0536500FHA20TB-ND 68M5206
Product Name Through Hole Resistors Rcms 05 3K65 1% K3 Am500 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details