Vishay Precision Group Through Hole Resistors RCMT0123701DES03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMT0123701DES03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMT0123701DES03-ND
Through Hole Resistors 716-RCMT0123701DES03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcmt 01 23K7 0,5% K4 Ba10 E3 / Bag Vishay - 68M6266 - Newark, An Avnet Company
Chicago, IL, United States
Rcmt 01 23K7 0,5% K4 Ba10 E3 / Bag Vishay
68M6266
Rcmt 01 23K7 0,5% K4 Ba10 E3 / Bag Vishay 68M6266
RCMT 01 23K7 0,5% K4 BA10 e3 / BAG

RCMT 01 23K7 0,5% K4 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMT0123701DES03-ND 68M6266
Product Name Through Hole Resistors Rcmt 01 23K7 0,5% K4 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details