Vishay Precision Group Through Hole Resistors RCMS0595300FHA20

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS0595300FHA20TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS0595300FHA20TB-ND
Through Hole Resistors 716-RCMS0595300FHA20TB-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 05 9K53 1% K3 Am500 E3 / Ammo Vishay - 68M5747 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 05 9K53 1% K3 Am500 E3 / Ammo Vishay
68M5747
Rcms 05 9K53 1% K3 Am500 E3 / Ammo Vishay 68M5747
RCMS 05 9K53 1% K3 AM500 e3 / AMMO

RCMS 05 9K53 1% K3 AM500 e3 / AMMO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS0595300FHA20TB-ND 68M5747
Product Name Through Hole Resistors Rcms 05 9K53 1% K3 Am500 E3 / Ammo Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 562 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details