Vishay Intertechnology, Inc. Through-Hole 0.5 W 1000 ohm Resistor RCMS1010000FHS09

Description
RESISTOR, METAL FILM, 0.5 W, 1 %, 50 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: RCMS1010000FHS09 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMS1010000FHS09 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, METAL FILM, 0.5 W, 1 %, 50 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: RCMS1010000FHS09 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMS1010000FHS09 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.5 W 1000 ohm Resistor - 53-RCMS1010000FHS09 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 1000 ohm Resistor
53-RCMS1010000FHS09
Through-Hole 0.5 W 1000 ohm Resistor 53-RCMS1010000FHS09
RESISTOR, METAL FILM, 0.5 W, 1 %, 50 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: RCMS1010000FHS09 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMS1010000FHS09 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.5 W, 1 %, 50 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: RCMS1010000FHS09 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RCMS1010000FHS09 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 716-RCMS1010000FHS09-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS1010000FHS09-ND
Through Hole Resistors 716-RCMS1010000FHS09-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1053012-RCMS1010000FHS09
Resistors - Through Hole Resistors 1053012-RCMS1010000FHS09
Win Source Part Number: 1053012-RCMS1010000F HS09 Category: Resistors>Through Hole Resistors Series: RCMS Package: Bag Standard Package: 50 Alternative Parts (Cross-Reference): RCMS0210000FHS14; RCMS0510000FHS14; MBB02070C1001FCT00; RNMF14FTC1K00; RNC60H1001FSRE6; RNR55H1001FPB14; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Sfernice Other Names: 716-RCMS1010000FHS09

Win Source Part Number: 1053012-RCMS1010000FHS09
Category: Resistors>Through Hole Resistors
Series: RCMS
Package: Bag
Standard Package: 50
Alternative Parts (Cross-Reference): RCMS0210000FHS14; RCMS0510000FHS14; MBB02070C1001FCT00; RNMF14FTC1K00; RNC60H1001FSRE6; RNR55H1001FPB14;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Sfernice
Other Names: 716-RCMS1010000FHS09

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 53-RCMS1010000FHS09 716-RCMS1010000FHS09-ND 1053012-RCMS1010000FHS09
Product Name Through-Hole 0.5 W 1000 ohm Resistor Through Hole Resistors Resistors - Through Hole Resistors
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers