Vishay Precision Group Through Hole Resistors RCMS05470R0FHS14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMS05470R0FHS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMS05470R0FHS14-ND
Through Hole Resistors 716-RCMS05470R0FHS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcms 05 470U 1% K3 Ba100 E3 / Bag Vishay - 68M5346 - Newark, An Avnet Company
Chicago, IL, United States
Rcms 05 470U 1% K3 Ba100 E3 / Bag Vishay
68M5346
Rcms 05 470U 1% K3 Ba100 E3 / Bag Vishay 68M5346
RCMS 05 470U 1% K3 BA100 e3 / BAG

RCMS 05 470U 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMS05470R0FHS14-ND 68M5346
Product Name Through Hole Resistors Rcms 05 470U 1% K3 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details