Vishay Intertechnology, Inc. RES 16.5 OHM 1W 1% WW AXIAL RWR81S16R5FRS70

Description
RES 16.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1W 1% WW AXIAL - RWR81S16R5FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1W 1% WW AXIAL
RWR81S16R5FRS70
RES 16.5 OHM 1W 1% WW AXIAL RWR81S16R5FRS70
RES 16.5ohm 1W 1% WW AXIAL

RES 16.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S16R5FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S16R5FRS70-ND
Through Hole Resistors RWR81S16R5FRS70-ND
16.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S16R5FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S16R5FRS70
Wirewound Resistors 3110-RWR81S16R5FRS70
EGS-1-80 16.5 1% RWR81S16R5FR S70

EGS-1-80 16.5 1% RWR81S16R5FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S16R5FRS70 RWR81S16R5FRS70-ND 3110-RWR81S16R5FRS70
Product Name RES 16.5 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details