Vishay Intertechnology, Inc. Wirewound Resistors RWR81S16R5FPBSL

Description
EGS-1-80 16.5 1% RWR81S16R5FP BSL
Request a Quote Datasheet
Description
EGS-1-80 16.5 1% RWR81S16R5FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S16R5FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S16R5FPBSL
Wirewound Resistors 3110-RWR81S16R5FPBSL
EGS-1-80 16.5 1% RWR81S16R5FP BSL

EGS-1-80 16.5 1% RWR81S16R5FP BSL

Supplier's Site Datasheet
RES 16.5 OHM 1W 1% WW AXIAL - RWR81S16R5FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1W 1% WW AXIAL
RWR81S16R5FPBSL
RES 16.5 OHM 1W 1% WW AXIAL RWR81S16R5FPBSL
RES 16.5ohm 1W 1% WW AXIAL

RES 16.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S16R5FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S16R5FPBSL-ND
Through Hole Resistors RWR81S16R5FPBSL-ND
16.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S16R5FPBSL RWR81S16R5FPBSL RWR81S16R5FPBSL-ND
Product Name Wirewound Resistors RES 16.5 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details