Vishay Intertechnology, Inc. RES 16.9 OHM 1W 1% WW AXIAL RWR81S16R9FSS73

Description
RES 16.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1W 1% WW AXIAL - RWR81S16R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1W 1% WW AXIAL
RWR81S16R9FSS73
RES 16.9 OHM 1W 1% WW AXIAL RWR81S16R9FSS73
RES 16.9ohm 1W 1% WW AXIAL

RES 16.9ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S16R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S16R9FSS73-ND
Through Hole Resistors RWR81S16R9FSS73-ND
16.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.9 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S16R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S16R9FSS73
Wirewound Resistors 3110-RWR81S16R9FSS73
EGS-1-80 16.9 1% RWR81S16R9FS S73

EGS-1-80 16.9 1% RWR81S16R9FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S16R9FSS73 RWR81S16R9FSS73-ND 3110-RWR81S16R9FSS73
Product Name RES 16.9 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details