Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1690FSS70

Description
169 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
169 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1690FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1690FSS70-ND
Through Hole Resistors RWR81S1690FSS70-ND
169 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 169 OHM 1W 1% WW AXIAL - RWR81S1690FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1W 1% WW AXIAL
RWR81S1690FSS70
RES 169 OHM 1W 1% WW AXIAL RWR81S1690FSS70
RES 169ohm 1W 1% WW AXIAL

RES 169ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1690FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1690FSS70
Wirewound Resistors 3110-RWR81S1690FSS70
EGS-1-80 169 1% RWR81S1690FS S70

EGS-1-80 169 1% RWR81S1690FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1690FSS70-ND RWR81S1690FSS70 3110-RWR81S1690FSS70
Product Name Through Hole Resistors RES 169 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 169 ohms 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details