Vishay Intertechnology, Inc. RES 16.2 OHM 1W 1% WW AXIAL RWR81S16R2FPB12

Description
RES 16.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1W 1% WW AXIAL - RWR81S16R2FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1W 1% WW AXIAL
RWR81S16R2FPB12
RES 16.2 OHM 1W 1% WW AXIAL RWR81S16R2FPB12
RES 16.2ohm 1W 1% WW AXIAL

RES 16.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S16R2FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S16R2FPB12-ND
Through Hole Resistors RWR81S16R2FPB12-ND
16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S16R2FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S16R2FPB12
Wirewound Resistors 3110-RWR81S16R2FPB12
EGS-1-80 16.2 1% RWR81S16R2FP B12

EGS-1-80 16.2 1% RWR81S16R2FP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S16R2FPB12 RWR81S16R2FPB12-ND 3110-RWR81S16R2FPB12
Product Name RES 16.2 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details