Vishay Intertechnology, Inc. Wirewound Resistors RWR81S16R5FPS73

Description
EGS-1-80 16.5 1% RWR81S16R5FP S73
Request a Quote Datasheet
Description
EGS-1-80 16.5 1% RWR81S16R5FP S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S16R5FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S16R5FPS73
Wirewound Resistors 3110-RWR81S16R5FPS73
EGS-1-80 16.5 1% RWR81S16R5FP S73

EGS-1-80 16.5 1% RWR81S16R5FP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S16R5FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S16R5FPS73-ND
Through Hole Resistors RWR81S16R5FPS73-ND
16.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 16.5 OHM 1W 1% WW AXIAL - RWR81S16R5FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1W 1% WW AXIAL
RWR81S16R5FPS73
RES 16.5 OHM 1W 1% WW AXIAL RWR81S16R5FPS73
RES 16.5ohm 1W 1% WW AXIAL

RES 16.5ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S16R5FPS73 RWR81S16R5FPS73-ND RWR81S16R5FPS73
Product Name Wirewound Resistors Through Hole Resistors RES 16.5 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers