Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1690FRS70

Description
169 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
169 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1690FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1690FRS70-ND
Through Hole Resistors RWR81S1690FRS70-ND
169 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1690FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1690FRS70
Wirewound Resistors 3110-RWR81S1690FRS70
EGS-1-80 169 1% RWR81S1690FR S70

EGS-1-80 169 1% RWR81S1690FR S70

Supplier's Site Datasheet
RES 169 OHM 1W 1% WW AXIAL - RWR81S1690FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1W 1% WW AXIAL
RWR81S1690FRS70
RES 169 OHM 1W 1% WW AXIAL RWR81S1690FRS70
RES 169ohm 1W 1% WW AXIAL

RES 169ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1690FRS70-ND 3110-RWR81S1690FRS70 RWR81S1690FRS70
Product Name Through Hole Resistors Wirewound Resistors RES 169 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 169 ohms 169 ohms 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details