Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1640BSBSL

Description
EGS-1-80 164 .1% RWR81S1640BS BSL
Request a Quote Datasheet
Description
EGS-1-80 164 .1% RWR81S1640BS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1640BSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1640BSBSL
Wirewound Resistors 3110-RWR81S1640BSBSL
EGS-1-80 164 .1% RWR81S1640BS BSL

EGS-1-80 164 .1% RWR81S1640BS BSL

Supplier's Site Datasheet
RES 164 OHM 1W 0.1% WW AXIAL - RWR81S1640BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 164 OHM 1W 0.1% WW AXIAL
RWR81S1640BSBSL
RES 164 OHM 1W 0.1% WW AXIAL RWR81S1640BSBSL
RES 164ohm 1W 0.1% WW AXIAL

RES 164ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1640BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1640BSBSL-ND
Through Hole Resistors RWR81S1640BSBSL-ND
164 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

164 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1640BSBSL RWR81S1640BSBSL RWR81S1640BSBSL-ND
Product Name Wirewound Resistors RES 164 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 164 ohms 164 ohms 164 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers