Vishay Intertechnology, Inc. Wirewound Resistors RWR81S16R5FRS73

Description
EGS-1-80 16.5 1% RWR81S16R5FR S73
Request a Quote Datasheet
Description
EGS-1-80 16.5 1% RWR81S16R5FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S16R5FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S16R5FRS73
Wirewound Resistors 3110-RWR81S16R5FRS73
EGS-1-80 16.5 1% RWR81S16R5FR S73

EGS-1-80 16.5 1% RWR81S16R5FR S73

Supplier's Site Datasheet
RES 16.5 OHM 1W 1% WW AXIAL - RWR81S16R5FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1W 1% WW AXIAL
RWR81S16R5FRS73
RES 16.5 OHM 1W 1% WW AXIAL RWR81S16R5FRS73
RES 16.5ohm 1W 1% WW AXIAL

RES 16.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S16R5FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S16R5FRS73-ND
Through Hole Resistors RWR81S16R5FRS73-ND
16.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S16R5FRS73 RWR81S16R5FRS73 RWR81S16R5FRS73-ND
Product Name Wirewound Resistors RES 16.5 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details