Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1650FRS70

Description
165 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
165 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1650FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1650FRS70-ND
Through Hole Resistors RWR81S1650FRS70-ND
165 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

165 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 165 OHM 1W 1% WW AXIAL - RWR81S1650FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1W 1% WW AXIAL
RWR81S1650FRS70
RES 165 OHM 1W 1% WW AXIAL RWR81S1650FRS70
RES 165ohm 1W 1% WW AXIAL

RES 165ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81S1650FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1650FRS70
Wirewound Resistors 3110-RWR81S1650FRS70
EGS-1-80 165 1% RWR81S1650FR S70

EGS-1-80 165 1% RWR81S1650FR S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S1650FRS70-ND RWR81S1650FRS70 3110-RWR81S1650FRS70
Product Name Through Hole Resistors RES 165 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 165 ohms 165 ohms 165 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers