Vishay Intertechnology, Inc. RES 16.2 OHM 1W 1% WW AXIAL RWR81S16R2FMRSL

Description
RES 16.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1W 1% WW AXIAL - RWR81S16R2FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1W 1% WW AXIAL
RWR81S16R2FMRSL
RES 16.2 OHM 1W 1% WW AXIAL RWR81S16R2FMRSL
RES 16.2ohm 1W 1% WW AXIAL

RES 16.2ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S16R2FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S16R2FMRSL-ND
Through Hole Resistors RWR81S16R2FMRSL-ND
16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S16R2FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S16R2FMRSL
Wirewound Resistors 3110-RWR81S16R2FMRSL
EGS-1-80 16.2 1% RWR81S16R2FM RSL

EGS-1-80 16.2 1% RWR81S16R2FM RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S16R2FMRSL RWR81S16R2FMRSL-ND 3110-RWR81S16R2FMRSL
Product Name RES 16.2 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details