Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1690FSRSL

Description
EGS-1-80 169 1% RWR81S1690FS RSL
Request a Quote Datasheet
Description
EGS-1-80 169 1% RWR81S1690FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1690FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1690FSRSL
Wirewound Resistors 3110-RWR81S1690FSRSL
EGS-1-80 169 1% RWR81S1690FS RSL

EGS-1-80 169 1% RWR81S1690FS RSL

Supplier's Site Datasheet
RES 169 OHM 1W 1% WW AXIAL - RWR81S1690FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1W 1% WW AXIAL
RWR81S1690FSRSL
RES 169 OHM 1W 1% WW AXIAL RWR81S1690FSRSL
RES 169ohm 1W 1% WW AXIAL

RES 169ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1690FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1690FSRSL-ND
Through Hole Resistors RWR81S1690FSRSL-ND
169 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1690FSRSL RWR81S1690FSRSL RWR81S1690FSRSL-ND
Product Name Wirewound Resistors RES 169 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details