Vishay Intertechnology, Inc. RES 16.5 OHM 1W 1% WW AXIAL RWR81S16R5FRRSL

Description
RES 16.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1W 1% WW AXIAL - RWR81S16R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1W 1% WW AXIAL
RWR81S16R5FRRSL
RES 16.5 OHM 1W 1% WW AXIAL RWR81S16R5FRRSL
RES 16.5ohm 1W 1% WW AXIAL

RES 16.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S16R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S16R5FRRSL-ND
Through Hole Resistors RWR81S16R5FRRSL-ND
16.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

16.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S16R5FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S16R5FRRSL
Wirewound Resistors 3110-RWR81S16R5FRRSL
EGS-1-80 16.5 1% RWR81S16R5FR RSL

EGS-1-80 16.5 1% RWR81S16R5FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81S16R5FRRSL RWR81S16R5FRRSL-ND 3110-RWR81S16R5FRRSL
Product Name RES 16.5 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details