Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1650FRBSL

Description
EGS-1-80 165 1% RWR81S1650FR BSL
Request a Quote Datasheet
Description
EGS-1-80 165 1% RWR81S1650FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1650FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1650FRBSL
Wirewound Resistors 3110-RWR81S1650FRBSL
EGS-1-80 165 1% RWR81S1650FR BSL

EGS-1-80 165 1% RWR81S1650FR BSL

Supplier's Site Datasheet
RES 165 OHM 1W 1% WW AXIAL - RWR81S1650FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 1W 1% WW AXIAL
RWR81S1650FRBSL
RES 165 OHM 1W 1% WW AXIAL RWR81S1650FRBSL
RES 165ohm 1W 1% WW AXIAL

RES 165ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S1650FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1650FRBSL-ND
Through Hole Resistors RWR81S1650FRBSL-ND
165 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

165 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1650FRBSL RWR81S1650FRBSL RWR81S1650FRBSL-ND
Product Name Wirewound Resistors RES 165 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details