Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1690FRS73

Description
EGS-1-80 169 1% RWR81S1690FR S73
Request a Quote Datasheet
Description
EGS-1-80 169 1% RWR81S1690FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1690FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1690FRS73
Wirewound Resistors 3110-RWR81S1690FRS73
EGS-1-80 169 1% RWR81S1690FR S73

EGS-1-80 169 1% RWR81S1690FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81S1690FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1690FRS73-ND
Through Hole Resistors RWR81S1690FRS73-ND
169 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 169 OHM 1W 1% WW AXIAL - RWR81S1690FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1W 1% WW AXIAL
RWR81S1690FRS73
RES 169 OHM 1W 1% WW AXIAL RWR81S1690FRS73
RES 169ohm 1W 1% WW AXIAL

RES 169ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S1690FRS73 RWR81S1690FRS73-ND RWR81S1690FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 169 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details