Vishay Intertechnology, Inc. Through Hole Resistors RWR81S1620FRRSL

Description
162 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
162 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81S1620FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S1620FRRSL-ND
Through Hole Resistors RWR81S1620FRRSL-ND
162 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81S1620FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1620FRRSL
Wirewound Resistors 3110-RWR81S1620FRRSL
EGS-1-80 162 1% RWR81S1620FR RSL

EGS-1-80 162 1% RWR81S1620FR RSL

Supplier's Site Datasheet
RES 162 OHM 1W 1% WW AXIAL - RWR81S1620FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1W 1% WW AXIAL
RWR81S1620FRRSL
RES 162 OHM 1W 1% WW AXIAL RWR81S1620FRRSL
RES 162ohm 1W 1% WW AXIAL

RES 162ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81S1620FRRSL-ND 3110-RWR81S1620FRRSL RWR81S1620FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 162 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 162 ohms 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details